Micron Technology, Inc. 108MHZ Memory IC and Storage Component N25Q064A13ESED0E

Description
IC FLASH 64MBIT SPI 108MHZ 8SO W Product overview: N25Q064A13ESED0E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESED0E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT SPI 108MHZ 8SO W Product overview: N25Q064A13ESED0E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESED0E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
108MHZ Memory IC and Storage Component - 774-N25Q064A13ESED0E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q064A13ESED0E
108MHZ Memory IC and Storage Component 774-N25Q064A13ESED0E
IC FLASH 64MBIT SPI 108MHZ 8SO W Product overview: N25Q064A13ESED0E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESED0E can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 108MHZ 8SO W Product overview: N25Q064A13ESED0E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESED0E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q064A13ESED0E - 814128-N25Q064A13ESED0E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A13ESED0E
814128-N25Q064A13ESED0E
Memory - Flash - N25Q064A13ESED0E 814128-N25Q064A13ESED0E
Manufacturer: Micron Technology Inc. Win Source Part Number: 814128-N25Q064A13ESE D0E Packaging: Bulk Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (16M x 4) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SO W Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 814128-N25Q064A13ESED0E
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (16M x 4)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SO W
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q064A13ESED0E
Integrated Circuits (ICs) - Memory - Memory N25Q064A13ESED0E
IC FLASH 64MBIT SPI 108MHZ 8SO W

IC FLASH 64MBIT SPI 108MHZ 8SO W

Supplier's Site
IC FLASH 64MBIT SPI 108MHZ 8SO W

IC FLASH 64MBIT SPI 108MHZ 8SO W

Supplier's Site Datasheet
IC FLASH 64MBIT SPI 108MHZ 8SO W

IC FLASH 64MBIT SPI 108MHZ 8SO W

Supplier's Site Datasheet
Memory - N25Q064A13ESED0E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-SO W

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-SO W

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q064A13ESED0E 814128-N25Q064A13ESED0E N25Q064A13ESED0E N25Q064A13ESED0E N25Q064A13ESED0E N25Q064A13ESED0E
Product Name 108MHZ Memory IC and Storage Component Memory - Flash - N25Q064A13ESED0E Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; Flash Flash; FLASH
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Bulk SOIC SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - Flash - S25FL128SDPMFV010 - 932647-S25FL128SDPMFV010 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers