IC FLASH 64MBIT SPI 108MHZ 8SO W
IC FLASH 64MBIT SPI 108MHZ 8SO W
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-SO W
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N25Q064A13ESEC0G | N25Q064A13ESEC0G | N25Q064A13ESEC0G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Density | 64000 kbits | 64000 kbits | 64000 kbits |
| Data Rate | 108 MHz | ||
| Cycle Time | 8.00E6 to 5.00E6 ns |