Manufacturer: Micron Technology Inc.
Win Source Part Number: 928658-N25Q064A13ESE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SOP2
Package: Reel - TR
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP2
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Other Part Number: N25Q064A13ESE4MF TR-ND, N25Q064A13ESE4MFTR
IC FLASH 64MBIT SPI 108MHZ 8SOP2 Product overview: N25Q064A13ESE4MF TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESE4MF
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-SOP2
IC FLASH 64MBIT SPI 108MHZ 8SOP2
IC FLASH 64MBIT SPI 108MHZ 8SOP2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 928658-N25Q064A13ESE4MF TR | 774-N25Q064A13ESE4MF TR | N25Q064A13ESE4MF TR | N25Q064A13ESE4MF TR | N25Q064A13ESE4MF TR |
| Product Name | Memory - Flash - N25Q064A13ESE4MF TR | 108MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SOIC; 8-SOP2 | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Cycle Time | 8.00E6 to 5.00E6 ns | 8.00E6 to 5.00E6 ns |