Micron Technology, Inc. Memory IC and Storage Component N25Q064A13EF8H0F TR

Description
IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF8H0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF8H0F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF8H0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF8H0F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-N25Q064A13EF8H0F TR
Memory IC and Storage Component 774-N25Q064A13EF8H0F TR
IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF8H0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF8H0F TR can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF8H0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF8H0F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Unclassified Memory - N25Q064A13EF8H0F TR - 928657-N25Q064A13EF8H0F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - N25Q064A13EF8H0F TR
928657-N25Q064A13EF8H0F TR
Memory - Unclassified Memory - N25Q064A13EF8H0F TR 928657-N25Q064A13EF8H0F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 928657-N25Q064A13EF8 H0F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-VDFPN (MLP8) (8x6) Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q064A13 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFPN (MLP8) (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 557-1701-2, 557-1701-1, N25Q064A13EF8H0F TR-ND, 557-1701-6

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928657-N25Q064A13EF8H0F TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-VDFPN (MLP8) (8x6)
Package: Reel - TR
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: N25Q064A13
Categories: Integrated Circuits (ICs)
Case / Package: 8-VDFPN (MLP8) (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 557-1701-2, 557-1701-1, N25Q064A13EF8H0F TR-ND, 557-1701-6

Buy Now Datasheet
IC FLSH 64MBIT SPI 108MHZ 8VDFPN

IC FLSH 64MBIT SPI 108MHZ 8VDFPN

Supplier's Site Datasheet
Memory - N25Q064A13EF8H0F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q064A13EF8H0F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q064A13EF8H0F TR
Integrated Circuits (ICs) - Memory - Memory N25Q064A13EF8H0F TR
IC FLASH 64MBIT SPI 8VDFPN

IC FLASH 64MBIT SPI 8VDFPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q064A13EF8H0F TR 928657-N25Q064A13EF8H0F TR N25Q064A13EF8H0F TR N25Q064A13EF8H0F TR N25Q064A13EF8H0F TR
Product Name Memory IC and Storage Component Memory - Unclassified Memory - N25Q064A13EF8H0F TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) 8-VDFPN (MLP8) (8x6) 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA12TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details