Micron Technology, Inc. Memory IC and Storage Component N25Q064A13EF640E

Description
IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF640E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF640E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF640E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF640E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-N25Q064A13EF640E
Memory IC and Storage Component 774-N25Q064A13EF640E
IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF640E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF640E can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF640E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF640E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - N25Q064A13EF640E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Memory - Unclassified Memory - N25Q064A13EF640E - 886719-N25Q064A13EF640E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - N25Q064A13EF640E
886719-N25Q064A13EF640E
Memory - Unclassified Memory - N25Q064A13EF640E 886719-N25Q064A13EF640E
Manufacturer: Micron Technology Inc. Win Source Part Number: 886719-N25Q064A13EF6 40E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-VDFPN (6x5) (MLP8) Package: Tray Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q064 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFPN (6x5) (MLP8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2940 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886719-N25Q064A13EF640E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-VDFPN (6x5) (MLP8)
Package: Tray
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: N25Q064
Categories: Integrated Circuits (ICs)
Case / Package: 8-VDFPN (6x5) (MLP8)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2940
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLSH 64MBIT SPI 108MHZ 8VDFPN

IC FLSH 64MBIT SPI 108MHZ 8VDFPN

Supplier's Site Datasheet
Memory - N25Q064A13EF640E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
IC FLSH 64MBIT SPI 108MHZ 8VDFPN

IC FLSH 64MBIT SPI 108MHZ 8VDFPN

Supplier's Site Datasheet
MICRON - N25Q064A13EF640E - Flash Memory, NOR, Serial NOR, 64 Mbit, 16M x 4bit, SPI, DFN, 8 Pins - 533-N25Q064A13EF640E - Utmel Electronic Limited
Hong Kong, China
MICRON - N25Q064A13EF640E - Flash Memory, NOR, Serial NOR, 64 Mbit, 16M x 4bit, SPI, DFN, 8 Pins
533-N25Q064A13EF640E
MICRON - N25Q064A13EF640E - Flash Memory, NOR, Serial NOR, 64 Mbit, 16M x 4bit, SPI, DFN, 8 Pins 533-N25Q064A13EF640E
MICRON - N25Q064A13EF640E - Flash Memory, NOR, Serial NOR, 64 Mbit, 16M x 4bit, SPI, DFN, 8 Pins

MICRON - N25Q064A13EF640E - Flash Memory, NOR, Serial NOR, 64 Mbit, 16M x 4bit, SPI, DFN, 8 Pins

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q064A13EF640E N25Q064A13EF640E-ND 886719-N25Q064A13EF640E N25Q064A13EF640E N25Q064A13EF640E N25Q064A13EF640E 533-N25Q064A13EF640E
Product Name Memory IC and Storage Component Memory Memory - Unclassified Memory - N25Q064A13EF640E Memory Memory Memory MICRON - N25Q064A13EF640E - Flash Memory, NOR, Serial NOR, 64 Mbit, 16M x 4bit, SPI, DFN, 8 Pins
Memory Category Flash; Non-Volatile Flash FLASH - NOR Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 7 ns 7 ns
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns
Endurance 100000 Write/Erase Cycles 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory, 1Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8279 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type TSOP
View Details