Manufacturer: Micron Technology Inc.
Win Source Part Number: 1320427-N25Q064A13E5
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (16M x 4)
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 8-XFSCSP (2.93x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-XFBGA
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: N25Q064A13E5340F TR-ND,N25Q064A13E534
Base Product Number: N25Q064A13
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC FLASH 64MBIT SPI 8XFSCSP Product overview: N25Q064A13E5340F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13E5340F
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-XFSCSP (2.93x3.5)
IC FLASH 64MBIT SPI 8XFSCSP
IC FLASH 64MBIT 108MHZ 8XFSCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1320427-N25Q064A13E5340F TR | 774-N25Q064A13E5340F TR | N25Q064A13E5340F TR | N25Q064A13E5340F TR | N25Q064A13E5340F TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 8.00E6 ns | 8.00E6 to 5.00E6 ns | 8.00E6 to 5.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 8-XFBGA | BGA; Tape & Reel (TR) | BGA; 8-XFBGA |