Micron Technology, Inc. Memory IC and Storage Component N25Q064A13E14D0E

Description
IC FLASH 64MBIT SPI 24TPBGA Product overview: N25Q064A13E14D0E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13E14D0E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT SPI 24TPBGA Product overview: N25Q064A13E14D0E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13E14D0E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-N25Q064A13E14D0E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q064A13E14D0E
Memory IC and Storage Component 774-N25Q064A13E14D0E
IC FLASH 64MBIT SPI 24TPBGA Product overview: N25Q064A13E14D0E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13E14D0E can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 24TPBGA Product overview: N25Q064A13E14D0E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13E14D0E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1218893-N25Q064A13E14D0E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1218893-N25Q064A13E14D0E
Integrated Circuits (ICs) - Memory 1218893-N25Q064A13E14D0E
Win Source Part Number: 1218893-N25Q064A13E1 4D0E Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,122 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (16M x 4) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Base Product Number: N25Q064A13 Product Status: Obsolete

Win Source Part Number: 1218893-N25Q064A13E14D0E
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,122
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (16M x 4)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-T-PBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
ECCN: OBSOLETE
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Micron Technology Inc.
Base Product Number: N25Q064A13
Product Status: Obsolete

Buy Now Datasheet
IC FLASH 64MBIT SPI 24TPBGA

IC FLASH 64MBIT SPI 24TPBGA

Supplier's Site Datasheet
Memory - N25Q064A13E14D0E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 24-T-PBGA (6x8)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q064A13E14D0E
Integrated Circuits (ICs) - Memory - Memory N25Q064A13E14D0E
IC FLASH 64MBIT SPI 24TPBGA

IC FLASH 64MBIT SPI 24TPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q064A13E14D0E 1218893-N25Q064A13E14D0E N25Q064A13E14D0E N25Q064A13E14D0E N25Q064A13E14D0E
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory - 448-S25FL064LABNFM013TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
3 suppliers
Memory - 7164L20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details