Micron Technology, Inc. Memory IC and Storage Component N25Q064A13E1241E

Description
IC FLASH 64MBIT SPI 24TPBGA Product overview: N25Q064A13E1241E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13E1241E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT SPI 24TPBGA Product overview: N25Q064A13E1241E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13E1241E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-N25Q064A13E1241E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q064A13E1241E
Memory IC and Storage Component 774-N25Q064A13E1241E
IC FLASH 64MBIT SPI 24TPBGA Product overview: N25Q064A13E1241E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13E1241E can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 24TPBGA Product overview: N25Q064A13E1241E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13E1241E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q064A13E1241E - 790436-N25Q064A13E1241E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A13E1241E
790436-N25Q064A13E1241E
Memory - Flash - N25Q064A13E1241E 790436-N25Q064A13E1241E
Manufacturer: Micron Technology Inc. Win Source Part Number: 790436-N25Q064A13E12 41E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (16M x 4) Part Status: Obsolete(EOL) Family Name: N25Q064A13E Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 24-T-PBGA (6x8) Alternative Parts (Cross-Reference): N25Q064A13E12D1F; S25FL064P0XBHV020; S25FL064P0XBFV020; S25FL064P0XBHI000; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790436-N25Q064A13E1241E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (16M x 4)
Part Status: Obsolete(EOL)
Family Name: N25Q064A13E
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 24-T-PBGA (6x8)
Alternative Parts (Cross-Reference): N25Q064A13E12D1F; S25FL064P0XBHV020; S25FL064P0XBFV020; S25FL064P0XBHI000;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
IC FLASH 64MBIT SPI 24TPBGA

IC FLASH 64MBIT SPI 24TPBGA

Supplier's Site Datasheet
Memory - N25Q064A13E1241E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 24-T-PBGA (6x8)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - N25Q064A13E1241E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q064A13E1241E
Integrated Circuits (ICs) - Memory - Memory N25Q064A13E1241E
IC FLASH 64MBIT SPI 24TPBGA

IC FLASH 64MBIT SPI 24TPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q064A13E1241E 790436-N25Q064A13E1241E N25Q064A13E1241E N25Q064A13E1241E N25Q064A13E1241E
Product Name Memory IC and Storage Component Memory - Flash - N25Q064A13E1241E Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL064LABNFB010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details