Micron Technology, Inc. Memory - Flash - N25Q064A11ESF40F N25Q064A11ESF40F

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081411-N25Q064A11ES F40F Packaging: Tape & Reel Voltage: 1.7 V Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: SPI, Serial Access Time: 7 ns Density: 64 Mb Sync/Async: Synchronous Number of Pins: 16 Categories: Flash Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 20 mA Address Bus Width: 1 b
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081411-N25Q064A11ES F40F Packaging: Tape & Reel Voltage: 1.7 V Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: SPI, Serial Access Time: 7 ns Density: 64 Mb Sync/Async: Synchronous Number of Pins: 16 Categories: Flash Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 20 mA Address Bus Width: 1 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q064A11ESF40F - 1081411-N25Q064A11ESF40F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A11ESF40F
1081411-N25Q064A11ESF40F
Memory - Flash - N25Q064A11ESF40F 1081411-N25Q064A11ESF40F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081411-N25Q064A11ES F40F Packaging: Tape & Reel Voltage: 1.7 V Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: SPI, Serial Access Time: 7 ns Density: 64 Mb Sync/Async: Synchronous Number of Pins: 16 Categories: Flash Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 20 mA Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081411-N25Q064A11ESF40F
Packaging: Tape & Reel
Voltage: 1.7 V
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Memory Type: NOR
Interface: SPI, Serial
Access Time: 7 ns
Density: 64 Mb
Sync/Async: Synchronous
Number of Pins: 16
Categories: Flash
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 20 mA
Address Bus Width: 1 b

Buy Now
Dual Quad 1.8V Memory IC and Storage Component - 774-N25Q064A11ESF40F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 1.8V Memory IC and Storage Component
774-N25Q064A11ESF40F
Dual Quad 1.8V Memory IC and Storage Component 774-N25Q064A11ESF40F
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 16-Pin SOP-II T/R Product overview: N25Q064A11ESF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A11ESF40F can be used for catalog matching and distributor lookup.

NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 16-Pin SOP-II T/R Product overview: N25Q064A11ESF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A11ESF40F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1081411-N25Q064A11ESF40F 774-N25Q064A11ESF40F
Product Name Memory - Flash - N25Q064A11ESF40F Dual Quad 1.8V Memory IC and Storage Component
Memory Category Flash; NOR Flash
Access Time 7 ns 7 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 64000 kbits 64000 kbits
Package Type SOP; SOP Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-100033-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers