Micron Technology, Inc. SOIC Memory IC and Storage Component N25Q064A11ESECFF TR

Description
IC FLASH SER NOR SLC 16MX4 SOIC Product overview: N25Q064A11ESECFF TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A11ESECFF TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH SER NOR SLC 16MX4 SOIC Product overview: N25Q064A11ESECFF TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A11ESECFF TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SOIC Memory IC and Storage Component - 774-N25Q064A11ESECFF TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Memory IC and Storage Component
774-N25Q064A11ESECFF TR
SOIC Memory IC and Storage Component 774-N25Q064A11ESECFF TR
IC FLASH SER NOR SLC 16MX4 SOIC Product overview: N25Q064A11ESECFF TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A11ESECFF TR can be used for catalog matching and distributor lookup.

IC FLASH SER NOR SLC 16MX4 SOIC Product overview: N25Q064A11ESECFF TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A11ESECFF TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q064A11ESECFF TR - 790433-N25Q064A11ESECFF TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A11ESECFF TR
790433-N25Q064A11ESECFF TR
Memory - Flash - N25Q064A11ESECFF TR 790433-N25Q064A11ESECFF TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790433-N25Q064A11ESE CFF TR Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 64Mb (16M x 4) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790433-N25Q064A11ESECFF TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 64Mb (16M x 4)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Memory - N25Q064A11ESECFF TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-SO

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-SO

Buy Now
IC FLASH 64MBIT SPI 108MHZ 8SO

IC FLASH 64MBIT SPI 108MHZ 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q064A11ESECFF TR 790433-N25Q064A11ESECFF TR N25Q064A11ESECFF TR N25Q064A11ESECFF TR
Product Name SOIC Memory IC and Storage Component Memory - Flash - N25Q064A11ESECFF TR Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memory - 3015357 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S19AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type PLCC; PLCC20
View Details
3 suppliers