FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 8-SO
IC FLASH 64MBIT SPI 108MHZ 8SO
IC FLASH 64MBIT SPI 108MHZ 8SO
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1699-2-ND | N25Q064A11ESE40F TR | N25Q064A11ESE40F TR | N25Q064A11ESE40F TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |