Micron Technology, Inc. 1.8V 1bit 2bit Memory IC and Storage Component N25Q064A11EF640F

Description
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M x 1bit/2bit/4bit 7ns 8-Pin MLP EP T/R Product overview: N25Q064A11EF640F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A11EF640F can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M x 1bit/2bit/4bit 7ns 8-Pin MLP EP T/R Product overview: N25Q064A11EF640F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A11EF640F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8V 1bit 2bit Memory IC and Storage Component - 774-N25Q064A11EF640F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 1bit 2bit Memory IC and Storage Component
774-N25Q064A11EF640F
1.8V 1bit 2bit Memory IC and Storage Component 774-N25Q064A11EF640F
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M x 1bit/2bit/4bit 7ns 8-Pin MLP EP T/R Product overview: N25Q064A11EF640F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A11EF640F can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M x 1bit/2bit/4bit 7ns 8-Pin MLP EP T/R Product overview: N25Q064A11EF640F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A11EF640F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q064A11EF640F - 1081410-N25Q064A11EF640F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A11EF640F
1081410-N25Q064A11EF640F
Memory - Flash - N25Q064A11EF640F 1081410-N25Q064A11EF640F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081410-N25Q064A11EF 640F Packaging: Tape & Reel Voltage: 1.7 V Frequency: 108 MHz Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: SPI, Serial Access Time: 7 ns Density: 64 Mb Sync/Async: Synchronous Number of Pins: 8 Categories: Flash Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 20 mA Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081410-N25Q064A11EF640F
Packaging: Tape & Reel
Voltage: 1.7 V
Frequency: 108 MHz
Operating Supply Voltage: 1.8 V
Memory Type: NOR
Interface: SPI, Serial
Access Time: 7 ns
Density: 64 Mb
Sync/Async: Synchronous
Number of Pins: 8
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 20 mA
Address Bus Width: 1 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-N25Q064A11EF640F 1081410-N25Q064A11EF640F
Product Name 1.8V 1bit 2bit Memory IC and Storage Component Memory - Flash - N25Q064A11EF640F
Memory Category Flash; NOR Flash; NOR
Access Time 7 ns 7 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 64000 kbits 64000 kbits
Address Bus Width 1 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 16000 kbits
View Details
 - 27C512-150JI - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers