Micron Technology, Inc. Memory - Flash - N25Q064A11EF640F TR N25Q064A11EF640F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081530-N25Q064A11EF 640F TR Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081530-N25Q064A11EF 640F TR Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q064A11EF640F TR - 1081530-N25Q064A11EF640F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A11EF640F TR
1081530-N25Q064A11EF640F TR
Memory - Flash - N25Q064A11EF640F TR 1081530-N25Q064A11EF640F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081530-N25Q064A11EF 640F TR Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081530-N25Q064A11EF640F TR
Technology: FLASH - NOR
Memory Size: 64Mb (16M x 4)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - N25Q064A11EF640FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-N25Q064A11EF640F TR
Memory IC and Storage Component 774-N25Q064A11EF640F TR
IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A11EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A11EF640F TR can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A11EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A11EF640F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - N25Q064A11EF640F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
N25Q064A11EF640F TR
Integrated Circuits (ICs) - Memory N25Q064A11EF640F TR
IC FLSH 64MBIT SPI 108MHZ 8VDFPN

IC FLSH 64MBIT SPI 108MHZ 8VDFPN

Supplier's Site
Memory - N25Q064A11EF640F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
IC FLSH 64MBIT SPI 108MHZ 8VDFPN

IC FLSH 64MBIT SPI 108MHZ 8VDFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1081530-N25Q064A11EF640F TR N25Q064A11EF640FTR-ND 774-N25Q064A11EF640F TR N25Q064A11EF640F TR N25Q064A11EF640F TR N25Q064A11EF640F TR
Product Name Memory - Flash - N25Q064A11EF640F TR Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7 V ~ 2 V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XMFV011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Memory - 28C64A-35B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 64 kbits
View Details