Micron Technology, Inc. Memory N25Q064A11EF640E

Description
FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q064A11EF640E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-N25Q064A11EF640E
Memory IC and Storage Component 774-N25Q064A11EF640E
IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A11EF640E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A11EF640E can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A11EF640E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A11EF640E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q064A11EF640E - 1081531-N25Q064A11EF640E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A11EF640E
1081531-N25Q064A11EF640E
Memory - Flash - N25Q064A11EF640E 1081531-N25Q064A11EF640E
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081531-N25Q064A11EF 640E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081531-N25Q064A11EF640E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (16M x 4)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (6x5) (MLP8)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q064A11EF640E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q064A11EF640E
Integrated Circuits (ICs) - Memory - Memory N25Q064A11EF640E
IC FLASH 64MBIT SPI 8VDFPN

IC FLASH 64MBIT SPI 8VDFPN

Supplier's Site
Memory - N25Q064A11EF640E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

Buy Now
IC FLSH 64MBIT SPI 108MHZ 8VDFPN

IC FLSH 64MBIT SPI 108MHZ 8VDFPN

Supplier's Site Datasheet
IC FLSH 64MBIT SPI 108MHZ 8VDFPN

IC FLSH 64MBIT SPI 108MHZ 8VDFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q064A11EF640E-ND 774-N25Q064A11EF640E 1081531-N25Q064A11EF640E N25Q064A11EF640E N25Q064A11EF640E N25Q064A11EF640E N25Q064A11EF640E
Product Name Memory Memory IC and Storage Component Memory - Flash - N25Q064A11EF640E Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH FLASH - NOR Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 8-VDFN Exposed Pad Tray 8-VDFPN (6x5) (MLP8) 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 552930-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details