IC FLASH 64MBIT SPI 8XFSCSP
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-XFSCSP (2.93x3.5)
IC FLASH 64MBIT SPI 8XFSCSP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N25Q064A11E5340F TR | N25Q064A11E5340F TR | N25Q064A11E5340F TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Density | 64000 kbits | 64000 kbits | 64000 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 8-XFBGA |