Manufacturer: Micron Technology Inc.
Win Source Part Number: 790430-N25Q032A13ESE
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (8M x 4)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOP2
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC FLASH 32MBIT SPI 108MHZ 8SO Product overview: N25Q032A13ESEH0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESEH0F
IC FLASH 32MBIT SPI 108MHZ 8SO
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SO
IC FLASH 32MBIT SPI 108MHZ 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 790430-N25Q032A13ESEH0F TR | 774-N25Q032A13ESEH0F TR | N25Q032A13ESEH0F TR | N25Q032A13ESEH0F TR | N25Q032A13ESEH0F TR |
| Product Name | Memory - Flash - N25Q032A13ESEH0F TR | 108MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 8.00E6 ns | 8.00E6 to 5.00E6 ns | 8.00E6 to 5.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |