Micron Technology, Inc. 108MHZ Memory IC and Storage Component N25Q032A13ESEC0F TR

Description
IC FLASH 32MBIT SPI 108MHZ 8SO W Product overview: N25Q032A13ESEC0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESEC0F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT SPI 108MHZ 8SO W Product overview: N25Q032A13ESEC0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESEC0F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q032A13ESEC0F TR
108MHZ Memory IC and Storage Component 774-N25Q032A13ESEC0F TR
IC FLASH 32MBIT SPI 108MHZ 8SO W Product overview: N25Q032A13ESEC0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESEC0F TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 108MHZ 8SO W Product overview: N25Q032A13ESEC0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESEC0F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q032A13ESEC0F TR - 790429-N25Q032A13ESEC0F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A13ESEC0F TR
790429-N25Q032A13ESEC0F TR
Memory - Flash - N25Q032A13ESEC0F TR 790429-N25Q032A13ESEC0F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790429-N25Q032A13ESE C0F TR Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790429-N25Q032A13ESEC0F TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (8M x 4)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Memory - N25Q032A13ESEC0FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-SO W

FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-SO W

Buy Now Datasheet
Memory - N25Q032A13ESEC0F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SO W

FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SO W

Buy Now Datasheet
IC FLASH 32MBIT SPI 108MHZ 8SO W

IC FLASH 32MBIT SPI 108MHZ 8SO W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q032A13ESEC0F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q032A13ESEC0F TR
Integrated Circuits (ICs) - Memory - Memory N25Q032A13ESEC0F TR
IC FLASH 32MBIT SPI 108MHZ 8SO W

IC FLASH 32MBIT SPI 108MHZ 8SO W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q032A13ESEC0F TR 790429-N25Q032A13ESEC0F TR N25Q032A13ESEC0FTR-ND N25Q032A13ESEC0F TR N25Q032A13ESEC0F TR N25Q032A13ESEC0F TR
Product Name 108MHZ Memory IC and Storage Component Memory - Flash - N25Q032A13ESEC0F TR Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 63S281NL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 50 ns
Density 1 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers