Micron Technology, Inc. Memory N25Q032A13ESEC0E

Description
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SOP2
Datasheet
Description
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SOP2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q032A13ESEC0E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SOP2

FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SOP2

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q032A13ESEC0E
Integrated Circuits (ICs) - Memory - Memory N25Q032A13ESEC0E
IC FLASH 32MBIT SPI 108MHZ 8SOP2

IC FLASH 32MBIT SPI 108MHZ 8SOP2

Supplier's Site
IC FLASH 32MBIT SPI 108MHZ 8SOP2

IC FLASH 32MBIT SPI 108MHZ 8SOP2

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number N25Q032A13ESEC0E N25Q032A13ESEC0E N25Q032A13ESEC0E
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits
Package Type SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details