Micron Technology, Inc. 108MHZ Memory IC and Storage Component N25Q032A13ESE40F

Description
IC FLASH 32MBIT SPI 108MHZ 8SOP2 Product overview: N25Q032A13ESE40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESE40F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT SPI 108MHZ 8SOP2 Product overview: N25Q032A13ESE40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESE40F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q032A13ESE40F
108MHZ Memory IC and Storage Component 774-N25Q032A13ESE40F
IC FLASH 32MBIT SPI 108MHZ 8SOP2 Product overview: N25Q032A13ESE40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESE40F can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 108MHZ 8SOP2 Product overview: N25Q032A13ESE40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESE40F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - N25Q032A13ESE40F-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-SOP2

FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-SOP2

Buy Now Datasheet
Memory - Flash - N25Q032A13ESE40F - 024689-N25Q032A13ESE40F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A13ESE40F
024689-N25Q032A13ESE40F
Memory - Flash - N25Q032A13ESE40F 024689-N25Q032A13ESE40F
Manufacturer: Micron Technology Inc. Win Source Part Number: 024689-N25Q032A13ESE 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Family Name: N25Q032A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL132K0XMFI010; S25FL132K0XMFI013; S25FL032P0XMFA010; AT45DB321E-SHF-B; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Win Source Part Number: 024689-N25Q032A13ESE40F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (8M x 4)
Family Name: N25Q032A13E
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP2
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): S25FL132K0XMFI010; S25FL132K0XMFI013; S25FL032P0XMFA010; AT45DB321E-SHF-B;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC FLASH 32MBIT SPI 108MHZ 8SOP2

IC FLASH 32MBIT SPI 108MHZ 8SOP2

Supplier's Site
Memory - N25Q032A13ESE40F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SOP2

FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q032A13ESE40F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q032A13ESE40F
Integrated Circuits (ICs) - Memory - Memory N25Q032A13ESE40F
IC FLASH 32MBIT SPI 108MHZ 8SOP2

IC FLASH 32MBIT SPI 108MHZ 8SOP2

Supplier's Site
IC FLASH 32MBIT SPI 108MHZ 8SOP2

IC FLASH 32MBIT SPI 108MHZ 8SOP2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q032A13ESE40F N25Q032A13ESE40F-ND 024689-N25Q032A13ESE40F N25Q032A13ESE40F N25Q032A13ESE40F N25Q032A13ESE40F N25Q032A13ESE40F
Product Name 108MHZ Memory IC and Storage Component Memory Memory - Flash - N25Q032A13ESE40F Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; FLASH - NOR Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 7 ns
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 593153-001-69 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details