Micron Technology, Inc. 108MHZ Memory IC and Storage Component N25Q032A13ESCA0F TR

Description
IC FLASH 32MBIT SPI 108MHZ 8SO Product overview: N25Q032A13ESCA0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESCA0F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT SPI 108MHZ 8SO Product overview: N25Q032A13ESCA0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESCA0F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q032A13ESCA0F TR
108MHZ Memory IC and Storage Component 774-N25Q032A13ESCA0F TR
IC FLASH 32MBIT SPI 108MHZ 8SO Product overview: N25Q032A13ESCA0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESCA0F TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 108MHZ 8SO Product overview: N25Q032A13ESCA0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESCA0F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q032A13ESCA0F TR - 1081522-N25Q032A13ESCA0F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A13ESCA0F TR
1081522-N25Q032A13ESCA0F TR
Memory - Flash - N25Q032A13ESCA0F TR 1081522-N25Q032A13ESCA0F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081522-N25Q032A13ES CA0F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081522-N25Q032A13ESCA0F TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (8M x 4)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOP2
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 557-1697-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-SO

FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q032A13ESCA0F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q032A13ESCA0F TR
Integrated Circuits (ICs) - Memory - Memory N25Q032A13ESCA0F TR
IC FLASH 32MBIT SPI 108MHZ 8SO

IC FLASH 32MBIT SPI 108MHZ 8SO

Supplier's Site
Memory - N25Q032A13ESCA0F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SO

FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SO

Buy Now Datasheet
IC FLASH 32MBIT SPI 108MHZ 8SO

IC FLASH 32MBIT SPI 108MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q032A13ESCA0F TR 1081522-N25Q032A13ESCA0F TR 557-1697-2-ND N25Q032A13ESCA0F TR N25Q032A13ESCA0F TR N25Q032A13ESCA0F TR
Product Name 108MHZ Memory IC and Storage Component Memory - Flash - N25Q032A13ESCA0F TR Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; Tape & Reel (TR) SOP; 8-SOP2 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL132K0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - IS29GL512S-11DHB013 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details