Micron Technology, Inc. Memory - Flash - N25Q032A13ESC40F N25Q032A13ESC40F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 005585-N25Q032A13ESC 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Family Name: N25Q032A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): N25Q032A13ESCA0F; S25FL132K0XMFI043; S25FL132K0XMFV041; S25FL132K0XMFI041 ; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 005585-N25Q032A13ESC 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Family Name: N25Q032A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): N25Q032A13ESCA0F; S25FL132K0XMFI043; S25FL132K0XMFV041; S25FL132K0XMFI041 ; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q032A13ESC40F - 005585-N25Q032A13ESC40F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A13ESC40F
005585-N25Q032A13ESC40F
Memory - Flash - N25Q032A13ESC40F 005585-N25Q032A13ESC40F
Manufacturer: Micron Technology Inc. Win Source Part Number: 005585-N25Q032A13ESC 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Family Name: N25Q032A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): N25Q032A13ESCA0F; S25FL132K0XMFI043; S25FL132K0XMFV041; S25FL132K0XMFI041 ; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 005585-N25Q032A13ESC40F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (8M x 4)
Family Name: N25Q032A13E
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP2
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): N25Q032A13ESCA0F; S25FL132K0XMFI043; S25FL132K0XMFV041; S25FL132K0XMFI041 ;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 005585-N25Q032A13ESC40F
Product Name Memory - Flash - N25Q032A13ESC40F
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL116K0XMFV040-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
4 suppliers
Memory - S25FL064LABNFV040 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details