Micron Technology, Inc. 8-bit 3V 3.3V 8bit Memory IC and Storage Component N25Q032A13EF840F

Description
NOR Flash Serial-SPI 3V/3.3V 32Mbit 4M x 8bit 7ns 8-Pin MLP EP T/R Product overview: N25Q032A13EF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3V, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF840F can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Serial-SPI 3V/3.3V 32Mbit 4M x 8bit 7ns 8-Pin MLP EP T/R Product overview: N25Q032A13EF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3V, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF840F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 3V 3.3V 8bit Memory IC and Storage Component - 774-N25Q032A13EF840F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3V 3.3V 8bit Memory IC and Storage Component
774-N25Q032A13EF840F
8-bit 3V 3.3V 8bit Memory IC and Storage Component 774-N25Q032A13EF840F
NOR Flash Serial-SPI 3V/3.3V 32Mbit 4M x 8bit 7ns 8-Pin MLP EP T/R Product overview: N25Q032A13EF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3V, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF840F can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3V/3.3V 32Mbit 4M x 8bit 7ns 8-Pin MLP EP T/R Product overview: N25Q032A13EF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3V, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF840F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q032A13EF840F - 1081408-N25Q032A13EF840F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A13EF840F
1081408-N25Q032A13EF840F
Memory - Flash - N25Q032A13EF840F 1081408-N25Q032A13EF840F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081408-N25Q032A13EF 840F Packaging: Tape and Reel Voltage: 2.7 V Frequency: 108 MHz Memory Type: NOR Interface: SPI, Serial Access Time: 7 ns Density: 32 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 20 mA Address Bus Width: 22 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081408-N25Q032A13EF840F
Packaging: Tape and Reel
Voltage: 2.7 V
Frequency: 108 MHz
Memory Type: NOR
Interface: SPI, Serial
Access Time: 7 ns
Density: 32 Mb
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 8
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 20 mA
Address Bus Width: 22 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-N25Q032A13EF840F 1081408-N25Q032A13EF840F
Product Name 8-bit 3V 3.3V 8bit Memory IC and Storage Component Memory - Flash - N25Q032A13EF840F
Memory Category Flash; NOR Flash; NOR
Access Time 7 ns 7 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 32000 kbits 32000 kbits
Address Bus Width 22 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - IS29GL01GS-11DHB02 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - 5962-8869002LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 120 ns
Density 4 kbits
View Details