Micron Technology, Inc. Memory N25Q032A13EF840F TR

Description
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q032A13EF840FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-N25Q032A13EF840F TR
Memory IC and Storage Component 774-N25Q032A13EF840F TR
IC FLASH 32MBIT SPI 8VDFPN Product overview: N25Q032A13EF840F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF840F TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 8VDFPN Product overview: N25Q032A13EF840F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF840F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Unclassified Memory - N25Q032A13EF840F TR - 886715-N25Q032A13EF840F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - N25Q032A13EF840F TR
886715-N25Q032A13EF840F TR
Memory - Unclassified Memory - N25Q032A13EF840F TR 886715-N25Q032A13EF840F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 886715-N25Q032A13EF8 40F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108 MHz 8-VDFPN (MLP8) (8x6) Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q032A13 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFPN (MLP8) (8x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: N25Q032A13EF840F TR-ND, N25Q032A13EF840FTR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886715-N25Q032A13EF840F TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108 MHz 8-VDFPN (MLP8) (8x6)
Package: Reel - TR
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: N25Q032A13
Categories: Integrated Circuits (ICs)
Case / Package: 8-VDFPN (MLP8) (8x6)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: N25Q032A13EF840F TR-ND, N25Q032A13EF840FTR

Buy Now Datasheet
Memory - N25Q032A13EF840F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
IC FLSH 32MBIT SPI 108MHZ 8VDFPN

IC FLSH 32MBIT SPI 108MHZ 8VDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q032A13EF840F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q032A13EF840F TR
Integrated Circuits (ICs) - Memory - Memory N25Q032A13EF840F TR
IC FLASH 32MBIT SPI 8VDFPN

IC FLASH 32MBIT SPI 8VDFPN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q032A13EF840FTR-ND 774-N25Q032A13EF840F TR 886715-N25Q032A13EF840F TR N25Q032A13EF840F TR N25Q032A13EF840F TR N25Q032A13EF840F TR
Product Name Memory Memory IC and Storage Component Memory - Unclassified Memory - N25Q032A13EF840F TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details