Micron Technology, Inc. Memory - Flash - N25Q032A13EF840E N25Q032A13EF840E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 208989-N25Q032A13EF8 40E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 208989-N25Q032A13EF8 40E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q032A13EF840E - 208989-N25Q032A13EF840E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A13EF840E
208989-N25Q032A13EF840E
Memory - Flash - N25Q032A13EF840E 208989-N25Q032A13EF840E
Manufacturer: Micron Technology Inc. Win Source Part Number: 208989-N25Q032A13EF8 40E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 208989-N25Q032A13EF840E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (8M x 4)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (MLP8) (8x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-N25Q032A13EF840E
Memory IC and Storage Component 774-N25Q032A13EF840E
IC FLASH 32MBIT SPI 8VDFPN Product overview: N25Q032A13EF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF840E can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 8VDFPN Product overview: N25Q032A13EF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF840E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - N25Q032A13EF840E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
IC FLSH 32MBIT SPI 108MHZ 8VDFPN

IC FLSH 32MBIT SPI 108MHZ 8VDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q032A13EF840E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q032A13EF840E
Integrated Circuits (ICs) - Memory - Memory N25Q032A13EF840E
IC FLASH 32MBIT SPI 8VDFPN

IC FLASH 32MBIT SPI 8VDFPN

Supplier's Site
Memory - N25Q032A13EF840E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 208989-N25Q032A13EF840E 774-N25Q032A13EF840E N25Q032A13EF840E-ND N25Q032A13EF840E N25Q032A13EF840E N25Q032A13EF840E
Product Name Memory - Flash - N25Q032A13EF840E Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFPN (MLP8) (8x6) Tray 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3459-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S21ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details