Micron Technology, Inc. Memory - N25Q032A13EF640F N25Q032A13EF640F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 832309-N25Q032A13EF6 40F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 832309-N25Q032A13EF6 40F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q032A13EF640F - 832309-N25Q032A13EF640F - Win Source Electronics
Laguna Hills, CA, United States
Memory - N25Q032A13EF640F
832309-N25Q032A13EF640F
Memory - N25Q032A13EF640F 832309-N25Q032A13EF640F
Manufacturer: Micron Technology Inc. Win Source Part Number: 832309-N25Q032A13EF6 40F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 832309-N25Q032A13EF640F
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Dual Quad 3V 3.3V Memory IC and Storage Component - 774-N25Q032A13EF640F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 3V 3.3V Memory IC and Storage Component
774-N25Q032A13EF640F
Dual Quad 3V 3.3V Memory IC and Storage Component 774-N25Q032A13EF640F
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 32M-bit 32M/16M/8M x 1/2-bit/4-bit 7ns 8-Pin MLP EP T/R Product overview: N25Q032A13EF640F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF640F can be used for catalog matching and distributor lookup.

NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 32M-bit 32M/16M/8M x 1/2-bit/4-bit 7ns 8-Pin MLP EP T/R Product overview: N25Q032A13EF640F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF640F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash, 32MX1, PDSO8, 6 X 5 MM, ROHS COMPLIANT, PLASTIC, VDFN-8 - 3965-N25Q032A13EF640F - Utmel Electronic Limited
Hong Kong, China
Flash, 32MX1, PDSO8, 6 X 5 MM, ROHS COMPLIANT, PLASTIC, VDFN-8
3965-N25Q032A13EF640F
Flash, 32MX1, PDSO8, 6 X 5 MM, ROHS COMPLIANT, PLASTIC, VDFN-8 3965-N25Q032A13EF640F
Flash, 32MX1, PDSO8, 6 X 5 MM, ROHS COMPLIANT, PLASTIC, VDFN-8

Flash, 32MX1, PDSO8, 6 X 5 MM, ROHS COMPLIANT, PLASTIC, VDFN-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 832309-N25Q032A13EF640F 774-N25Q032A13EF640F 3965-N25Q032A13EF640F
Product Name Memory - N25Q032A13EF640F Dual Quad 3V 3.3V Memory IC and Storage Component Flash, 32MX1, PDSO8, 6 X 5 MM, ROHS COMPLIANT, PLASTIC, VDFN-8
Memory Category Flash Flash Flash
Access Time 7 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F)
Density 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 71256SA12TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details