Micron Technology, Inc. Memory N25Q032A13EF640F TR

Description
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-VDFN (6x5)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-VDFN (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q032A13EF640FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-VDFN (6x5)

FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-VDFN (6x5)

Buy Now Datasheet
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q032A13EF640F TR
108MHZ Memory IC and Storage Component 774-N25Q032A13EF640F TR
IC FLASH 32MBIT SPI 108MHZ 8VDFN Product overview: N25Q032A13EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF640F TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 108MHZ 8VDFN Product overview: N25Q032A13EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF640F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q032A13EF640F TR - 1081520-N25Q032A13EF640F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A13EF640F TR
1081520-N25Q032A13EF640F TR
Memory - Flash - N25Q032A13EF640F TR 1081520-N25Q032A13EF640F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081520-N25Q032A13EF 640F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081520-N25Q032A13EF640F TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (8M x 4)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFN (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q032A13EF640F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q032A13EF640F TR
Integrated Circuits (ICs) - Memory - Memory N25Q032A13EF640F TR
IC FLASH 32MBIT SPI 108MHZ 8VDFN

IC FLASH 32MBIT SPI 108MHZ 8VDFN

Supplier's Site
Memory - N25Q032A13EF640F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-VDFN (6x5)

FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-VDFN (6x5)

Buy Now Datasheet
IC FLASH 32MBIT SPI 108MHZ 8VDFN

IC FLASH 32MBIT SPI 108MHZ 8VDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q032A13EF640FTR-ND 774-N25Q032A13EF640F TR 1081520-N25Q032A13EF640F TR N25Q032A13EF640F TR N25Q032A13EF640F TR N25Q032A13EF640F TR
Product Name Memory 108MHZ Memory IC and Storage Component Memory - Flash - N25Q032A13EF640F TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - MD28F010-90 - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers