Micron Technology, Inc. Memory - Flash - N25Q032A13EF640E N25Q032A13EF640E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1229159-N25Q032A13EF 640E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VDFN Exposed Pad Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (8M x 4) Family Name: N25Q032A13E Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-VDFN (6x5) Alternative Parts (Cross-Reference): AT45DB321D-MU-2.5; AT45DB321D-MU-SL954; AT45DB321D-MU; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1229159-N25Q032A13EF 640E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VDFN Exposed Pad Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (8M x 4) Family Name: N25Q032A13E Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-VDFN (6x5) Alternative Parts (Cross-Reference): AT45DB321D-MU-2.5; AT45DB321D-MU-SL954; AT45DB321D-MU; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q032A13EF640E - 1229159-N25Q032A13EF640E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A13EF640E
1229159-N25Q032A13EF640E
Memory - Flash - N25Q032A13EF640E 1229159-N25Q032A13EF640E
Manufacturer: Micron Technology Inc. Win Source Part Number: 1229159-N25Q032A13EF 640E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VDFN Exposed Pad Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (8M x 4) Family Name: N25Q032A13E Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-VDFN (6x5) Alternative Parts (Cross-Reference): AT45DB321D-MU-2.5; AT45DB321D-MU-SL954; AT45DB321D-MU; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1229159-N25Q032A13EF640E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (8M x 4)
Family Name: N25Q032A13E
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-VDFN (6x5)
Alternative Parts (Cross-Reference): AT45DB321D-MU-2.5; AT45DB321D-MU-SL954; AT45DB321D-MU;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3 V 108 MHz Memory IC and Storage Component - 774-N25Q032A13EF640E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 V 108 MHz Memory IC and Storage Component
774-N25Q032A13EF640E
3 V 108 MHz Memory IC and Storage Component 774-N25Q032A13EF640E
32-Mbit 3 V, multiple I/O, 4-Kbyte subsector erase, XiP enabled, serial flash memory with 108 MHz SPI bus interface Product overview: N25Q032A13EF640E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 V, 108 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3 V, 108 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF640E can be used for catalog matching and distributor lookup.

32-Mbit 3 V, multiple I/O, 4-Kbyte subsector erase, XiP enabled, serial flash memory with 108 MHz SPI bus interface Product overview: N25Q032A13EF640E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 V, 108 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3 V, 108 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF640E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1229159-N25Q032A13EF640E 774-N25Q032A13EF640E
Product Name Memory - Flash - N25Q032A13EF640E 3 V 108 MHz Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28276183 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details