Micron Technology, Inc. Memory - N25Q032A13EF440F N25Q032A13EF440F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1229158-N25Q032A13EF 440F Family Name: N25Q032A13E Manufacturer Homepage: www.micron.com Alternative Parts (Cross-Reference): N25Q032A13EF4A0F; IS25LP032-JLLA2; IS25LP032-JLLA3; Introduction Date: June 11, 2010 ECCN: 3A991.b.1.a Country of Origin: China, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1229158-N25Q032A13EF 440F Family Name: N25Q032A13E Manufacturer Homepage: www.micron.com Alternative Parts (Cross-Reference): N25Q032A13EF4A0F; IS25LP032-JLLA2; IS25LP032-JLLA3; Introduction Date: June 11, 2010 ECCN: 3A991.b.1.a Country of Origin: China, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q032A13EF440F - 1229158-N25Q032A13EF440F - Win Source Electronics
Laguna Hills, CA, United States
Memory - N25Q032A13EF440F
1229158-N25Q032A13EF440F
Memory - N25Q032A13EF440F 1229158-N25Q032A13EF440F
Manufacturer: Micron Technology Inc. Win Source Part Number: 1229158-N25Q032A13EF 440F Family Name: N25Q032A13E Manufacturer Homepage: www.micron.com Alternative Parts (Cross-Reference): N25Q032A13EF4A0F; IS25LP032-JLLA2; IS25LP032-JLLA3; Introduction Date: June 11, 2010 ECCN: 3A991.b.1.a Country of Origin: China, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1229158-N25Q032A13EF440F
Family Name: N25Q032A13E
Manufacturer Homepage: www.micron.com
Alternative Parts (Cross-Reference): N25Q032A13EF4A0F; IS25LP032-JLLA2; IS25LP032-JLLA3;
Introduction Date: June 11, 2010
ECCN: 3A991.b.1.a
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1229158-N25Q032A13EF440F
Product Name Memory - N25Q032A13EF440F
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 40060381 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details