Micron Technology, Inc. Memory N25Q032A13E1240E

Description
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q032A13E1240E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q032A13E1240E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q032A13E1240E
Memory IC and Storage Component 774-N25Q032A13E1240E
IC FLASH 32MBIT SPI 24TPBGA Product overview: N25Q032A13E1240E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13E1240E can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 24TPBGA Product overview: N25Q032A13E1240E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13E1240E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q032A13E1240E - 041839-N25Q032A13E1240E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A13E1240E
041839-N25Q032A13E1240E
Memory - Flash - N25Q032A13E1240E 041839-N25Q032A13E1240E
Manufacturer: Micron Technology Inc. Win Source Part Number: 041839-N25Q032A13E12 40E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Family Name: N25Q032A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-T-PBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL032P0XBHV033; S25FL032P0XBHI030; MX25L3206EXCI-12G; SST26VF032BT-104I/TD ; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 041839-N25Q032A13E1240E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (8M x 4)
Family Name: N25Q032A13E
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-T-PBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): S25FL032P0XBHV033; S25FL032P0XBHI030; MX25L3206EXCI-12G; SST26VF032BT-104I/TD;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q032A13E1240E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q032A13E1240E
Integrated Circuits (ICs) - Memory - Memory N25Q032A13E1240E
IC FLASH 32MBIT SPI 24TPBGA

IC FLASH 32MBIT SPI 24TPBGA

Supplier's Site
IC FLASH 32MBIT SPI 24TPBGA

IC FLASH 32MBIT SPI 24TPBGA

Supplier's Site Datasheet
Memory - N25Q032A13E1240E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 32Mbit SPI 108 MHz 24-T-PBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q032A13E1240E-ND 774-N25Q032A13E1240E 041839-N25Q032A13E1240E N25Q032A13E1240E N25Q032A13E1240E N25Q032A13E1240E
Product Name Memory Memory IC and Storage Component Memory - Flash - N25Q032A13E1240E Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type 24-TBGA BGA; Tray BGA; 24-T-PBGA (6x8) BGA; 24-TBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7 V ~ 3.6 V 24-TBGA 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 8Mbit, 70Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 58K5507 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 8000 kbits
Package Type TSOP
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S29AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type PLCC; PLCC
View Details
4 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details