IC FLASH 32MBIT SPI 108MHZ 16SO
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 16-SO
IC FLASH 32MBIT SPI 108MHZ 16SO
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N25Q032A11ESF40G | N25Q032A11ESF40G | N25Q032A11ESF40G |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Density | 32000 kbits | 32000 kbits | 32000 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; 16-SOIC (0.295\", 7.50mm Width) |