Micron Technology, Inc. Memory - Flash - N25Q032A11ESEA0F N25Q032A11ESEA0F

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081407-N25Q032A11ES EA0F Packaging: Tape & Reel Voltage: 1.7 V Frequency: 108 MHz Density: 32 Mb Number of Pins: 8 Categories: Flash Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081407-N25Q032A11ES EA0F Packaging: Tape & Reel Voltage: 1.7 V Frequency: 108 MHz Density: 32 Mb Number of Pins: 8 Categories: Flash Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q032A11ESEA0F - 1081407-N25Q032A11ESEA0F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A11ESEA0F
1081407-N25Q032A11ESEA0F
Memory - Flash - N25Q032A11ESEA0F 1081407-N25Q032A11ESEA0F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081407-N25Q032A11ES EA0F Packaging: Tape & Reel Voltage: 1.7 V Frequency: 108 MHz Density: 32 Mb Number of Pins: 8 Categories: Flash Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081407-N25Q032A11ESEA0F
Packaging: Tape & Reel
Voltage: 1.7 V
Frequency: 108 MHz
Density: 32 Mb
Number of Pins: 8
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V

Buy Now
1.8V 1bit 2bit Memory IC and Storage Component - 774-N25Q032A11ESEA0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 1bit 2bit Memory IC and Storage Component
774-N25Q032A11ESEA0F
1.8V 1bit 2bit Memory IC and Storage Component 774-N25Q032A11ESEA0F
NOR Flash Serial-SPI 1.8V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R Product overview: N25Q032A11ESEA0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A11ESEA0F can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 1.8V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R Product overview: N25Q032A11ESEA0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A11ESEA0F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1081407-N25Q032A11ESEA0F 774-N25Q032A11ESEA0F
Product Name Memory - Flash - N25Q032A11ESEA0F 1.8V 1bit 2bit Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL164K0XBHI030Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820ACDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - 553395-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details