Micron Technology, Inc. 108MHZ Memory IC and Storage Component N25Q032A11ESE40G

Description
IC FLASH 32MBIT SPI 108MHZ 8SO Product overview: N25Q032A11ESE40G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A11ESE40G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT SPI 108MHZ 8SO Product overview: N25Q032A11ESE40G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A11ESE40G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q032A11ESE40G
108MHZ Memory IC and Storage Component 774-N25Q032A11ESE40G
IC FLASH 32MBIT SPI 108MHZ 8SO Product overview: N25Q032A11ESE40G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A11ESE40G can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 108MHZ 8SO Product overview: N25Q032A11ESE40G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A11ESE40G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q032A11ESE40G - 1229155-N25Q032A11ESE40G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A11ESE40G
1229155-N25Q032A11ESE40G
Memory - Flash - N25Q032A11ESE40G 1229155-N25Q032A11ESE40G
Manufacturer: Micron Technology Inc. Win Source Part Number: 1229155-N25Q032A11ES E40G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 32Mb (8M x 4) Family Name: N25Q032 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-SO W Alternative Parts (Cross-Reference): W25Q32DWZEIP; W25Q32DWSSIG; W25Q32DWSSIP; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1229155-N25Q032A11ESE40G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 32Mb (8M x 4)
Family Name: N25Q032
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-SO W
Alternative Parts (Cross-Reference): W25Q32DWZEIP; W25Q32DWSSIG; W25Q32DWSSIP;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 32MBIT SPI 108MHZ 8SO

IC FLASH 32MBIT SPI 108MHZ 8SO

Supplier's Site Datasheet
IC FLASH 32MBIT SPI 108MHZ 8SO

IC FLASH 32MBIT SPI 108MHZ 8SO

Supplier's Site Datasheet
MICRON N25Q032A11ESE40G FLASH, SERIAL, 32MB, 1.8V, 8WSOIC - 533-N25Q032A11ESE40G - Utmel Electronic Limited
Hong Kong, China
MICRON N25Q032A11ESE40G FLASH, SERIAL, 32MB, 1.8V, 8WSOIC
533-N25Q032A11ESE40G
MICRON N25Q032A11ESE40G FLASH, SERIAL, 32MB, 1.8V, 8WSOIC 533-N25Q032A11ESE40G
MICRON N25Q032A11ESE40G FLASH, SERIAL, 32MB, 1.8V, 8WSOIC

MICRON N25Q032A11ESE40G FLASH, SERIAL, 32MB, 1.8V, 8WSOIC

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - N25Q032A11ESE40G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q032A11ESE40G
Integrated Circuits (ICs) - Memory - Memory N25Q032A11ESE40G
IC FLASH 32MBIT SPI 108MHZ 8SO

IC FLASH 32MBIT SPI 108MHZ 8SO

Supplier's Site
Memory - N25Q032A11ESE40G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SO

FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SO

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q032A11ESE40G 1229155-N25Q032A11ESE40G N25Q032A11ESE40G N25Q032A11ESE40G 533-N25Q032A11ESE40G N25Q032A11ESE40G N25Q032A11ESE40G
Product Name 108MHZ Memory IC and Storage Component Memory - Flash - N25Q032A11ESE40G Memory Memory MICRON N25Q032A11ESE40G FLASH, SERIAL, 32MB, 1.8V, 8WSOIC Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tray SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 2V 1.7 V ~ 2 V 1.7V ~ 2V 1.8V 8-SOIC (0.154, 3.90mm Width) 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers