Micron Technology, Inc. Memory - Flash - N25Q032A11EF440F N25Q032A11EF440F

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979220-N25Q032A11EF4 40F Packaging: Tape & Reel Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: SPI, Serial Density: 32 Mb Number of Pins: 8 Categories: Flash Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979220-N25Q032A11EF4 40F Packaging: Tape & Reel Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: SPI, Serial Density: 32 Mb Number of Pins: 8 Categories: Flash Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q032A11EF440F - 979220-N25Q032A11EF440F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A11EF440F
979220-N25Q032A11EF440F
Memory - Flash - N25Q032A11EF440F 979220-N25Q032A11EF440F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979220-N25Q032A11EF4 40F Packaging: Tape & Reel Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: SPI, Serial Density: 32 Mb Number of Pins: 8 Categories: Flash Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979220-N25Q032A11EF440F
Packaging: Tape & Reel
Operating Supply Voltage: 1.8 V
Memory Type: NOR
Interface: SPI, Serial
Density: 32 Mb
Number of Pins: 8
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V

Buy Now
1.8V Memory IC and Storage Component - 774-N25Q032A11EF440F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-N25Q032A11EF440F
1.8V Memory IC and Storage Component 774-N25Q032A11EF440F
NOR Flash Serial-SPI 1.8V 32M-bit 4M x 8 7ns 8-Pin UFDFPN T/R Product overview: N25Q032A11EF440F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A11EF440F can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 1.8V 32M-bit 4M x 8 7ns 8-Pin UFDFPN T/R Product overview: N25Q032A11EF440F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A11EF440F can be used for catalog matching and distributor lookup.

Supplier's Site
Flash, 1MX32, PDSO8, 4 X 3 MM, ROHS COMPLIANT, PLASTIC, UFDFN-8 - 3965-N25Q032A11EF440F - Utmel Electronic Limited
Hong Kong, China
Flash, 1MX32, PDSO8, 4 X 3 MM, ROHS COMPLIANT, PLASTIC, UFDFN-8
3965-N25Q032A11EF440F
Flash, 1MX32, PDSO8, 4 X 3 MM, ROHS COMPLIANT, PLASTIC, UFDFN-8 3965-N25Q032A11EF440F
Flash, 1MX32, PDSO8, 4 X 3 MM, ROHS COMPLIANT, PLASTIC, UFDFN-8

Flash, 1MX32, PDSO8, 4 X 3 MM, ROHS COMPLIANT, PLASTIC, UFDFN-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 979220-N25Q032A11EF440F 774-N25Q032A11EF440F 3965-N25Q032A11EF440F
Product Name Memory - Flash - N25Q032A11EF440F 1.8V Memory IC and Storage Component Flash, 1MX32, PDSO8, 4 X 3 MM, ROHS COMPLIANT, PLASTIC, UFDFN-8
Memory Category Flash; NOR Flash; NOR Flash
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Quad 104 MHz SOIC Memory IC and Storage Component - 2020-S25FL032P0XMFV001M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Memory - DA28F320J5A120 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 32000 kbits
View Details