Manufacturer: Micron Technology Inc.
Win Source Part Number: 928654-N25Q016A11ESC
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI 108 MHz 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Other Part Number: N25Q016A11ESCA0F, N25Q016A11ESCA0F TR-ND, N25Q016A11ESCA0FTR
IC FLASH 16MBIT SPI 108MHZ 8SO Product overview: N25Q016A11ESCA0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q016A11ESCA0F
IC FLASH 16MBIT SPI 108MHZ 8SO
FLASH - NOR Memory IC 16Mbit SPI 108 MHz 8-SO
IC FLASH 16MBIT SPI 108MHZ 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 928654-N25Q016A11ESCA0F TR | 774-N25Q016A11ESCA0F TR | N25Q016A11ESCA0F TR | N25Q016A11ESCA0F TR | N25Q016A11ESCA0F TR |
| Product Name | Memory - Flash - N25Q016A11ESCA0F TR | 108MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; 8-SO | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Cycle Time | 8.00E6 to 1.00E6 ns | 8.00E6 to 1.00E6 ns |