Micron Technology, Inc. Memory - Flash - N25Q016A11ESC40F N25Q016A11ESC40F

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987534-N25Q016A11ESC 40F Packaging: Tape & Reel Voltage: 1.7 V Contact Plating: Tin Mounting: SMD (SMT) Frequency: 108 MHz Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: SPI, Serial Access Time: 7 ns Density: 16 Mb Sync/Async: Synchronous Number of Pins: 8 Categories: Flash Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 20 mA Address Bus Width: 1 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987534-N25Q016A11ESC 40F Packaging: Tape & Reel Voltage: 1.7 V Contact Plating: Tin Mounting: SMD (SMT) Frequency: 108 MHz Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: SPI, Serial Access Time: 7 ns Density: 16 Mb Sync/Async: Synchronous Number of Pins: 8 Categories: Flash Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 20 mA Address Bus Width: 1 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q016A11ESC40F - 987534-N25Q016A11ESC40F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q016A11ESC40F
987534-N25Q016A11ESC40F
Memory - Flash - N25Q016A11ESC40F 987534-N25Q016A11ESC40F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987534-N25Q016A11ESC 40F Packaging: Tape & Reel Voltage: 1.7 V Contact Plating: Tin Mounting: SMD (SMT) Frequency: 108 MHz Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: SPI, Serial Access Time: 7 ns Density: 16 Mb Sync/Async: Synchronous Number of Pins: 8 Categories: Flash Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 20 mA Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987534-N25Q016A11ESC40F
Packaging: Tape & Reel
Voltage: 1.7 V
Contact Plating: Tin
Mounting: SMD (SMT)
Frequency: 108 MHz
Operating Supply Voltage: 1.8 V
Memory Type: NOR
Interface: SPI, Serial
Access Time: 7 ns
Density: 16 Mb
Sync/Async: Synchronous
Number of Pins: 8
Categories: Flash
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 20 mA
Address Bus Width: 1 b

Buy Now
1.8V 1bit 2bit Memory IC and Storage Component - 774-N25Q016A11ESC40F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 1bit 2bit Memory IC and Storage Component
774-N25Q016A11ESC40F
1.8V 1bit 2bit Memory IC and Storage Component 774-N25Q016A11ESC40F
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R Product overview: N25Q016A11ESC40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q016A11ESC40F can be used for catalog matching and distributor lookup.

NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R Product overview: N25Q016A11ESC40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q016A11ESC40F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 987534-N25Q016A11ESC40F 774-N25Q016A11ESC40F
Product Name Memory - Flash - N25Q016A11ESC40F 1.8V 1bit 2bit Memory IC and Storage Component
Memory Category Flash; NOR Flash; NOR
Access Time 7 ns 7 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 16000 kbits 16000 kbits
Package Type SOIC; SOIC Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 611078800A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers