Micron Technology, Inc. Memory N25Q016A11EF640F TR

Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 108MHz 8-DFN (5x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 108MHz 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q016A11EF640FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 108MHz 8-DFN (5x6)

FLASH - NOR Memory IC 16Mb (2M x 8) SPI 108MHz 8-DFN (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1123843-N25Q016A11EF640F TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1123843-N25Q016A11EF640F TR
Integrated Circuits (ICs) - Memory 1123843-N25Q016A11EF640F TR
Win Source Part Number: 1123843-N25Q016A11EF 640F TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFPN (6x5) (MLP8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 8ms, 1ms Memory Interface: SPI ECCN: OBSOLETE Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Other Names: N25Q016A11EF640F TR-ND,N25Q016A11EF64 0FTR Base Product Number: N25Q016A11 Product Status: Obsolete

Win Source Part Number: 1123843-N25Q016A11EF640F TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VDFPN (6x5) (MLP8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 8ms, 1ms
Memory Interface: SPI
ECCN: OBSOLETE
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Micron Technology Inc.
Other Names: N25Q016A11EF640F TR-ND,N25Q016A11EF640FTR
Base Product Number: N25Q016A11
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-N25Q016A11EF640F TR
Memory IC and Storage Component 774-N25Q016A11EF640F TR
IC FLASH 16MBIT SPI 8VDFPN Product overview: N25Q016A11EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q016A11EF640F TR can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 8VDFPN Product overview: N25Q016A11EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q016A11EF640F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - N25Q016A11EF640F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 16Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
IC FLASH 16MBIT SPI 108MHZ 8DFN

IC FLASH 16MBIT SPI 108MHZ 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q016A11EF640F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q016A11EF640F TR
Integrated Circuits (ICs) - Memory - Memory N25Q016A11EF640F TR
IC FLASH 16MBIT SPI 8VDFPN

IC FLASH 16MBIT SPI 8VDFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q016A11EF640FTR-ND 1123843-N25Q016A11EF640F TR 774-N25Q016A11EF640F TR N25Q016A11EF640F TR N25Q016A11EF640F TR N25Q016A11EF640F TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 8-VDFN Exposed Pad Tape & Reel (TR) 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details