Micron Technology, Inc. Memory - Flash - N25Q016A11EF640E N25Q016A11EF640E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 711485-N25Q016A11EF6 40E Packaging: Bulk Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Supplier Device Package: 8-DFN (5x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 1ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,940 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 711485-N25Q016A11EF6 40E Packaging: Bulk Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Supplier Device Package: 8-DFN (5x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 1ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,940 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q016A11EF640E - 711485-N25Q016A11EF640E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q016A11EF640E
711485-N25Q016A11EF640E
Memory - Flash - N25Q016A11EF640E 711485-N25Q016A11EF640E
Manufacturer: Micron Technology Inc. Win Source Part Number: 711485-N25Q016A11EF6 40E Packaging: Bulk Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Supplier Device Package: 8-DFN (5x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 1ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,940 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 711485-N25Q016A11EF640E
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (5x6)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 1ms
Memory Interface: SPI
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,940
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V

Buy Now
108MHZ Memory IC and Storage Component - 774-N25Q016A11EF640E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q016A11EF640E
108MHZ Memory IC and Storage Component 774-N25Q016A11EF640E
IC FLASH 16M SPI 108MHZ 8DFN Product overview: N25Q016A11EF640E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q016A11EF640E can be used for catalog matching and distributor lookup.

IC FLASH 16M SPI 108MHZ 8DFN Product overview: N25Q016A11EF640E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q016A11EF640E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - N25Q016A11EF640E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 16Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

Buy Now
IC FLASH 16MBIT SPI 108MHZ 8DFN

IC FLASH 16MBIT SPI 108MHZ 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 711485-N25Q016A11EF640E 774-N25Q016A11EF640E N25Q016A11EF640E N25Q016A11EF640E
Product Name Memory - Flash - N25Q016A11EF640E 108MHZ Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Cycle Time 8.00E6 ns 8.00E6 to 1.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 925 304 335 XF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details