Micron Technology, Inc. 108MHZ Memory IC and Storage Component N25Q00AA13GSF40F TR

Description
IC FLASH 1GBIT SPI 108MHZ 16SO Product overview: N25Q00AA13GSF40F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q00AA13GSF40F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1GBIT SPI 108MHZ 16SO Product overview: N25Q00AA13GSF40F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q00AA13GSF40F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
108MHZ Memory IC and Storage Component - 774-N25Q00AA13GSF40F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q00AA13GSF40F TR
108MHZ Memory IC and Storage Component 774-N25Q00AA13GSF40F TR
IC FLASH 1GBIT SPI 108MHZ 16SO Product overview: N25Q00AA13GSF40F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q00AA13GSF40F TR can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 108MHZ 16SO Product overview: N25Q00AA13GSF40F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q00AA13GSF40F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q00AA13GSF40F TR - 1081514-N25Q00AA13GSF40F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q00AA13GSF40F TR
1081514-N25Q00AA13GSF40F TR
Memory - Flash - N25Q00AA13GSF40F TR 1081514-N25Q00AA13GSF40F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081514-N25Q00AA13GS F40F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (256M x 4) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081514-N25Q00AA13GSF40F TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Gb (256M x 4)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - N25Q00AA13GSF40FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (256M x 4) SPI 108MHz 16-SOP

FLASH - NOR Memory IC 1Gb (256M x 4) SPI 108MHz 16-SOP

Buy Now Datasheet
Memory - N25Q00AA13GSF40F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit SPI 108 MHz 16-SO

FLASH - NOR Memory IC 1Gbit SPI 108 MHz 16-SO

Buy Now
IC FLASH 1GBIT SPI 108MHZ 16SOP

IC FLASH 1GBIT SPI 108MHZ 16SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q00AA13GSF40F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q00AA13GSF40F TR
Integrated Circuits (ICs) - Memory - Memory N25Q00AA13GSF40F TR
IC FLASH 1GBIT SPI 108MHZ 16SO

IC FLASH 1GBIT SPI 108MHZ 16SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q00AA13GSF40F TR 1081514-N25Q00AA13GSF40F TR N25Q00AA13GSF40FTR-ND N25Q00AA13GSF40F TR N25Q00AA13GSF40F TR N25Q00AA13GSF40F TR
Product Name 108MHZ Memory IC and Storage Component Memory - Flash - N25Q00AA13GSF40F TR Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL116K0XNFV010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
3 suppliers
Memory - S25FL164K0XNFIQ11Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details