Micron Technology, Inc. Memory - Flash - N25Q00AA13G1240E N25Q00AA13G1240E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 806405-N25Q00AA13G12 40E Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (256M x 4) Part Status: Obsolete (End Of Life) Supplier Device Package: 24-LPBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 24-LBGA Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,122 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: N25Q00
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 806405-N25Q00AA13G12 40E Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (256M x 4) Part Status: Obsolete (End Of Life) Supplier Device Package: 24-LPBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 24-LBGA Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,122 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: N25Q00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q00AA13G1240E - 806405-N25Q00AA13G1240E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q00AA13G1240E
806405-N25Q00AA13G1240E
Memory - Flash - N25Q00AA13G1240E 806405-N25Q00AA13G1240E
Manufacturer: Micron Technology Inc. Win Source Part Number: 806405-N25Q00AA13G12 40E Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (256M x 4) Part Status: Obsolete (End Of Life) Supplier Device Package: 24-LPBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 24-LBGA Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,122 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: N25Q00

Manufacturer: Micron Technology Inc.
Win Source Part Number: 806405-N25Q00AA13G1240E
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (256M x 4)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-LPBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 24-LBGA
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,122
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: N25Q00

Buy Now Datasheet
Memory - 557-1557-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (256M x 4) SPI 108MHz 24-LPBGA (6x8)

FLASH - NOR Memory IC 1Gb (256M x 4) SPI 108MHz 24-LPBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q00AA13G1240E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q00AA13G1240E
Memory IC and Storage Component 774-N25Q00AA13G1240E
IC FLASH 1GBIT SPI 24LPBGA Product overview: N25Q00AA13G1240E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q00AA13G1240E can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 24LPBGA Product overview: N25Q00AA13G1240E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q00AA13G1240E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - N25Q00AA13G1240E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q00AA13G1240E
Integrated Circuits (ICs) - Memory - Memory N25Q00AA13G1240E
IC FLASH 1GBIT SPI 24LPBGA

IC FLASH 1GBIT SPI 24LPBGA

Supplier's Site
Memory - N25Q00AA13G1240E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit SPI 108 MHz 24-LPBGA (6x8)

FLASH - NOR Memory IC 1Gbit SPI 108 MHz 24-LPBGA (6x8)

Buy Now
IC FLSH 1GBIT SPI 108MHZ 24LPBGA

IC FLSH 1GBIT SPI 108MHZ 24LPBGA

Supplier's Site Datasheet
IC FLSH 1GBIT SPI 108MHZ 24LPBGA

IC FLSH 1GBIT SPI 108MHZ 24LPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 806405-N25Q00AA13G1240E 557-1557-ND 774-N25Q00AA13G1240E N25Q00AA13G1240E N25Q00AA13G1240E N25Q00AA13G1240E N25Q00AA13G1240E
Product Name Memory - Flash - N25Q00AA13G1240E Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH FLASH - NOR Flash; Flash
Cycle Time 8.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 16000 kbits
View Details
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL032P0XMFA013 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details