Micron Technology, Inc. Memory - Flash - N25Q008A11ESC40FS03 TR N25Q008A11ESC40FS03 TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790420-N25Q008A11ESC 40FS03 TR Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790420-N25Q008A11ESC 40FS03 TR Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q008A11ESC40FS03 TR - 790420-N25Q008A11ESC40FS03 TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q008A11ESC40FS03 TR
790420-N25Q008A11ESC40FS03 TR
Memory - Flash - N25Q008A11ESC40FS03 TR 790420-N25Q008A11ESC40FS03 TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790420-N25Q008A11ESC 40FS03 TR Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790420-N25Q008A11ESC40FS03 TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-N25Q008A11ESC40FS03 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q008A11ESC40FS03 TR
Memory IC and Storage Component 774-N25Q008A11ESC40FS03 TR
IC FLASH SER NOR SLC Product overview: N25Q008A11ESC40FS03 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q008A11ESC40F S03 TR can be used for catalog matching and distributor lookup.

IC FLASH SER NOR SLC Product overview: N25Q008A11ESC40FS03 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q008A11ESC40FS03 TR can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NOR Memory IC 8Mbit SPI 108 MHz

FLASH - NOR Memory IC 8Mbit SPI 108 MHz

Buy Now
IC FLASH 8MBIT SPI 108MHZ

IC FLASH 8MBIT SPI 108MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 790420-N25Q008A11ESC40FS03 TR 774-N25Q008A11ESC40FS03 TR N25Q008A11ESC40FS03 TR N25Q008A11ESC40FS03 TR
Product Name Memory - Flash - N25Q008A11ESC40FS03 TR Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - S25FL064LABBHB033 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type BGA; FBGA
View Details
5 suppliers
Memory - 27S47AFM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers