Micron Technology, Inc. Memory - Flash - N25Q008A11EF640F TR N25Q008A11EF640F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790417-N25Q008A11EF6 40F TR Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790417-N25Q008A11EF6 40F TR Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q008A11EF640F TR - 790417-N25Q008A11EF640F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q008A11EF640F TR
790417-N25Q008A11EF640F TR
Memory - Flash - N25Q008A11EF640F TR 790417-N25Q008A11EF640F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790417-N25Q008A11EF6 40F TR Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790417-N25Q008A11EF640F TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
108MHZ Memory IC and Storage Component - 774-N25Q008A11EF640F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q008A11EF640F TR
108MHZ Memory IC and Storage Component 774-N25Q008A11EF640F TR
IC FLASH 8MBIT SPI 108MHZ Product overview: N25Q008A11EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q008A11EF640F TR can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 108MHZ Product overview: N25Q008A11EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q008A11EF640F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - N25Q008A11EF640F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI 108 MHz

FLASH - NOR Memory IC 8Mbit SPI 108 MHz

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q008A11EF640F TR
Integrated Circuits (ICs) - Memory - Memory N25Q008A11EF640F TR
IC FLASH 8MBIT SPI 108MHZ

IC FLASH 8MBIT SPI 108MHZ

Supplier's Site
IC FLASH 8MBIT SPI 108MHZ SOIC

IC FLASH 8MBIT SPI 108MHZ SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 790417-N25Q008A11EF640F TR 774-N25Q008A11EF640F TR N25Q008A11EF640F TR N25Q008A11EF640F TR N25Q008A11EF640F TR
Product Name Memory - Flash - N25Q008A11EF640F TR 108MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Cycle Time 8.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - 27HC256L-90/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 90 ns
Density 256 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details