Micron Technology, Inc. Industrial Memory IC and Storage Component MTSD512ANC8MS-1WT

Description
MICRON INDUSTRIAL MICROSD CARD 5 Product overview: MTSD512ANC8MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD512ANC8MS-1W T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MICRON INDUSTRIAL MICROSD CARD 5 Product overview: MTSD512ANC8MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD512ANC8MS-1W T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Memory IC and Storage Component - 501-MTSD512ANC8MS-1WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Memory IC and Storage Component
501-MTSD512ANC8MS-1WT
Industrial Memory IC and Storage Component 501-MTSD512ANC8MS-1WT
MICRON INDUSTRIAL MICROSD CARD 5 Product overview: MTSD512ANC8MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD512ANC8MS-1W T can be used for catalog matching and distributor lookup.

MICRON INDUSTRIAL MICROSD CARD 5 Product overview: MTSD512ANC8MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD512ANC8MS-1WT can be used for catalog matching and distributor lookup.

Supplier's Site
Microsd Card, Uhs-1 U3, Class 10, 512Gb Rohs Compliant Micron - 60AK8776 - Newark, An Avnet Company
Chicago, IL, United States
Microsd Card, Uhs-1 U3, Class 10, 512Gb Rohs Compliant Micron
60AK8776
Microsd Card, Uhs-1 U3, Class 10, 512Gb Rohs Compliant Micron 60AK8776
MICROSD CARD, UHS-1 U3, CLASS 10, 512GB ROHS COMPLIANT: YES

MICROSD CARD, UHS-1 U3, CLASS 10, 512GB ROHS COMPLIANT: YES

Supplier's Site
Microsd Card, Uhs-1 U3, Class 10, 512Gb; Blank Media Flash Memory Type Micron - 48AK5390 - Newark, An Avnet Company
Chicago, IL, United States
Microsd Card, Uhs-1 U3, Class 10, 512Gb; Blank Media Flash Memory Type Micron
48AK5390
Microsd Card, Uhs-1 U3, Class 10, 512Gb; Blank Media Flash Memory Type Micron 48AK5390
MICROSD CARD, UHS-1 U3, CLASS 10, 512GB; Blank Media Flash Memory Type:MicroSD Card, UHS-1 U3, A2, Class 10; Memory Capacity:512GB; Product Range:

MICROSD CARD, UHS-1 U3, CLASS 10, 512GB; Blank Media Flash Memory Type:MicroSD Card, UHS-1 U3, A2, Class 10; Memory Capacity:512GB; Product Range:

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 501-MTSD512ANC8MS-1WT 60AK8776 48AK5390
Product Name Industrial Memory IC and Storage Component Microsd Card, Uhs-1 U3, Class 10, 512Gb Rohs Compliant Micron Microsd Card, Uhs-1 U3, Class 10, 512Gb; Blank Media Flash Memory Type Micron
Memory Category Flash; microSD™ Flash
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details