Micron Technology, Inc. 256GB Memory IC and Storage Component MTSD256AKC7MS-1WTCS

Description
MICRO SD 256GB SD CARD Product overview: MTSD256AKC7MS-1WTCS from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD256AKC7MS-1W TCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MICRO SD 256GB SD CARD Product overview: MTSD256AKC7MS-1WTCS from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD256AKC7MS-1W TCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256GB Memory IC and Storage Component - 501-MTSD256AKC7MS-1WTCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256GB Memory IC and Storage Component
501-MTSD256AKC7MS-1WTCS
256GB Memory IC and Storage Component 501-MTSD256AKC7MS-1WTCS
MICRO SD 256GB SD CARD Product overview: MTSD256AKC7MS-1WTCS from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD256AKC7MS-1W TCS can be used for catalog matching and distributor lookup.

MICRO SD 256GB SD CARD Product overview: MTSD256AKC7MS-1WTCS from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD256AKC7MS-1WTCS can be used for catalog matching and distributor lookup.

Supplier's Site
Microsdxc Card, Uhs-1, Cls 10/qlc, 256Gb; Blank Media Flash Memory Type Micron - 80AH7480 - Newark, An Avnet Company
Chicago, IL, United States
Microsdxc Card, Uhs-1, Cls 10/qlc, 256Gb; Blank Media Flash Memory Type Micron
80AH7480
Microsdxc Card, Uhs-1, Cls 10/qlc, 256Gb; Blank Media Flash Memory Type Micron 80AH7480
MICROSDXC CARD, UHS-1, CLS 10/QLC, 256GB; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:256GB; Product Range:- RoHS Compliant: Yes

MICROSDXC CARD, UHS-1, CLS 10/QLC, 256GB; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:256GB; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microsdxc Card, Uhs-1, Class 10, 256Gb Rohs Compliant Micron - 27AJ4816 - Newark, An Avnet Company
Chicago, IL, United States
Microsdxc Card, Uhs-1, Class 10, 256Gb Rohs Compliant Micron
27AJ4816
Microsdxc Card, Uhs-1, Class 10, 256Gb Rohs Compliant Micron 27AJ4816
MICROSDXC CARD, UHS-1, CLASS 10, 256GB ROHS COMPLIANT: YES

MICROSDXC CARD, UHS-1, CLASS 10, 256GB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 501-MTSD256AKC7MS-1WTCS 80AH7480 27AJ4816
Product Name 256GB Memory IC and Storage Component Microsdxc Card, Uhs-1, Cls 10/qlc, 256Gb; Blank Media Flash Memory Type Micron Microsdxc Card, Uhs-1, Class 10, 256Gb Rohs Compliant Micron
Memory Category Flash; microSDXC™ Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL032P0XMFI013M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers