Micron Technology, Inc. 128GB Memory IC and Storage Component MTSD128AHC6MS-1WTCS

Description
MEMORY CARD MICROSD 128GB UHS Product overview: MTSD128AHC6MS-1WTCS from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD128AHC6MS-1W TCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MEMORY CARD MICROSD 128GB UHS Product overview: MTSD128AHC6MS-1WTCS from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD128AHC6MS-1W TCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
128GB Memory IC and Storage Component - 501-MTSD128AHC6MS-1WTCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128GB Memory IC and Storage Component
501-MTSD128AHC6MS-1WTCS
128GB Memory IC and Storage Component 501-MTSD128AHC6MS-1WTCS
MEMORY CARD MICROSD 128GB UHS Product overview: MTSD128AHC6MS-1WTCS from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD128AHC6MS-1W TCS can be used for catalog matching and distributor lookup.

MEMORY CARD MICROSD 128GB UHS Product overview: MTSD128AHC6MS-1WTCS from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD128AHC6MS-1WTCS can be used for catalog matching and distributor lookup.

Supplier's Site
Microsdxc Card, Uhs-1, Class 10, 128Gb; Blank Media Flash Memory Type Micron - 80AH7470 - Newark, An Avnet Company
Chicago, IL, United States
Microsdxc Card, Uhs-1, Class 10, 128Gb; Blank Media Flash Memory Type Micron
80AH7470
Microsdxc Card, Uhs-1, Class 10, 128Gb; Blank Media Flash Memory Type Micron 80AH7470
MICROSDXC CARD, UHS-1, CLASS 10, 128GB; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:128GB; Product Range:- RoHS Compliant: Yes

MICROSDXC CARD, UHS-1, CLASS 10, 128GB; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:128GB; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 501-MTSD128AHC6MS-1WTCS 80AH7470
Product Name 128GB Memory IC and Storage Component Microsdxc Card, Uhs-1, Class 10, 128Gb; Blank Media Flash Memory Type Micron
Memory Category microSD™ Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
 - 27S29PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details