Micron Technology, Inc. Industrial Memory IC and Storage Component MTSD064AMC8MS-1WT

Description
MICRON INDUSTRIAL MICROSD CARD 6 Product overview: MTSD064AMC8MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD064AMC8MS-1W T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MICRON INDUSTRIAL MICROSD CARD 6 Product overview: MTSD064AMC8MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD064AMC8MS-1W T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Memory IC and Storage Component - 501-MTSD064AMC8MS-1WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Memory IC and Storage Component
501-MTSD064AMC8MS-1WT
Industrial Memory IC and Storage Component 501-MTSD064AMC8MS-1WT
MICRON INDUSTRIAL MICROSD CARD 6 Product overview: MTSD064AMC8MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD064AMC8MS-1W T can be used for catalog matching and distributor lookup.

MICRON INDUSTRIAL MICROSD CARD 6 Product overview: MTSD064AMC8MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD064AMC8MS-1WT can be used for catalog matching and distributor lookup.

Supplier's Site
Microsdxc Card, Uhs-1, Class 10, 64Gb; Blank Media Flash Memory Type Micron - 32AK9363 - Newark, An Avnet Company
Chicago, IL, United States
Microsdxc Card, Uhs-1, Class 10, 64Gb; Blank Media Flash Memory Type Micron
32AK9363
Microsdxc Card, Uhs-1, Class 10, 64Gb; Blank Media Flash Memory Type Micron 32AK9363
MICROSDXC CARD, UHS-1, CLASS 10, 64GB; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:64GB; Product Range:

MICROSDXC CARD, UHS-1, CLASS 10, 64GB; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:64GB; Product Range:

Supplier's Site
Microsdxc Card, Uhs-1, Class 10, 64Gb Rohs Compliant Micron - 51AK1311 - Newark, An Avnet Company
Chicago, IL, United States
Microsdxc Card, Uhs-1, Class 10, 64Gb Rohs Compliant Micron
51AK1311
Microsdxc Card, Uhs-1, Class 10, 64Gb Rohs Compliant Micron 51AK1311
MICROSDXC CARD, UHS-1, CLASS 10, 64GB ROHS COMPLIANT: YES

MICROSDXC CARD, UHS-1, CLASS 10, 64GB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 501-MTSD064AMC8MS-1WT 32AK9363 51AK1311
Product Name Industrial Memory IC and Storage Component Microsdxc Card, Uhs-1, Class 10, 64Gb; Blank Media Flash Memory Type Micron Microsdxc Card, Uhs-1, Class 10, 64Gb Rohs Compliant Micron
Memory Category Flash; microSD™ Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details