Micron Technology, Inc. 64GB Memory IC and Storage Component MTSD064AHC6RG-1WT

Description
MEMORY CARD SD 64GB UHS TLC Product overview: MTSD064AHC6RG-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD064AHC6RG-1W T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMORY CARD SD 64GB UHS TLC Product overview: MTSD064AHC6RG-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD064AHC6RG-1W T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Micron microSDXC Card, UHS-I, Class 10, with a capacity of 64GB, utilizes Micron's 3D TLC NAND Flash technology. It complies with the SD Physical Layer Specification version 6.10 and supports both secure digital interface (SD) and serial peripheral interface (SPI). The card operates within a voltage range of 2.7 to 3.6V and is rated for operating temperatures from -25°C to +85°C, with storage temperatures from -40°C to +85°C. Performance specifications include various bus speed modes, with theoretical transfer rates reaching up to 104 MB/s under UHS-I SDR104 mode. The card features integrated power-on reset, voltage regulation, and error management capabilities, including strong error correction code, global wear leveling, and bad block management. It is also designed with sudden power-off protection to enhance reliability. This product is RoHS compliant and halogen-free, making it suitable for a range of applications while adhering to environmental standards.

Datasheet Summary
Powered by GS/AI

The Micron microSDXC Card, UHS-I, Class 10, with a capacity of 64GB, utilizes Micron's 3D TLC NAND Flash technology. It complies with the SD Physical Layer Specification version 6.10 and supports both secure digital interface (SD) and serial peripheral interface (SPI). The card operates within a voltage range of 2.7 to 3.6V and is rated for operating temperatures from -25°C to +85°C, with storage temperatures from -40°C to +85°C. Performance specifications include various bus speed modes, with theoretical transfer rates reaching up to 104 MB/s under UHS-I SDR104 mode. The card features integrated power-on reset, voltage regulation, and error management capabilities, including strong error correction code, global wear leveling, and bad block management. It is also designed with sudden power-off protection to enhance reliability. This product is RoHS compliant and halogen-free, making it suitable for a range of applications while adhering to environmental standards.

Suppliers

Company
Product
Description
Supplier Links
64GB Memory IC and Storage Component - 501-MTSD064AHC6RG-1WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64GB Memory IC and Storage Component
501-MTSD064AHC6RG-1WT
64GB Memory IC and Storage Component 501-MTSD064AHC6RG-1WT
MEMORY CARD SD 64GB UHS TLC Product overview: MTSD064AHC6RG-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD064AHC6RG-1W T can be used for catalog matching and distributor lookup.

MEMORY CARD SD 64GB UHS TLC Product overview: MTSD064AHC6RG-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD064AHC6RG-1WT can be used for catalog matching and distributor lookup.

Supplier's Site
Microsdxc Card, Uhs-1, Cls 10, 64Gb, Tlc; Blank Media Flash Memory Type Micron - 80AH7466 - Newark, An Avnet Company
Chicago, IL, United States
Microsdxc Card, Uhs-1, Cls 10, 64Gb, Tlc; Blank Media Flash Memory Type Micron
80AH7466
Microsdxc Card, Uhs-1, Cls 10, 64Gb, Tlc; Blank Media Flash Memory Type Micron 80AH7466
MICROSDXC CARD, UHS-1, CLS 10, 64GB, TLC; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:64GB; Product Range:- RoHS Compliant: Yes

MICROSDXC CARD, UHS-1, CLS 10, 64GB, TLC; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:64GB; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 501-MTSD064AHC6RG-1WT 80AH7466
Product Name 64GB Memory IC and Storage Component Microsdxc Card, Uhs-1, Cls 10, 64Gb, Tlc; Blank Media Flash Memory Type Micron
Memory Category Flash; SD™ Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - Flash - S25FL132K0XMFV011 - 932657-S25FL132K0XMFV011 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - A2C00045443 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers