Micron Technology, Inc. Microsdxc Card, Uhs-1, Cls 10, 64Gb, Tlc; Blank Media Flash Memory Type Micron MTSD064AHC6MS-2WTCS

Description
MICROSDXC CARD, UHS-1, CLS 10, 64GB, TLC; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:64GB; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSDXC CARD, UHS-1, CLS 10, 64GB, TLC; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:64GB; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microsdxc Card, Uhs-1, Cls 10, 64Gb, Tlc; Blank Media Flash Memory Type Micron - 80AH7465 - Newark, An Avnet Company
Chicago, IL, United States
Microsdxc Card, Uhs-1, Cls 10, 64Gb, Tlc; Blank Media Flash Memory Type Micron
80AH7465
Microsdxc Card, Uhs-1, Cls 10, 64Gb, Tlc; Blank Media Flash Memory Type Micron 80AH7465
MICROSDXC CARD, UHS-1, CLS 10, 64GB, TLC; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:64GB; Product Range:- RoHS Compliant: Yes

MICROSDXC CARD, UHS-1, CLS 10, 64GB, TLC; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:64GB; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH7465
Product Name Microsdxc Card, Uhs-1, Cls 10, 64Gb, Tlc; Blank Media Flash Memory Type Micron
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA120TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 120 ns
Density 16 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers