Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY MODULES
MICRON TECHNOLOGY, INC.
MTFDHAL6T4TCU-1AR1ZABYY -- MEMORY CARDS, MODULES - SOLID STATE DRIVES (SSDS), HARD DISK DRIVES (HDDS)
Micron Technology, Inc.
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
MTFDHAL6T4TCU-1AR1ZABYY
Description
SSD 6.4TB U.2 MOD TLC NVME 12V
Description
SSD 6.4TB U.2 MOD TLC NVME 12V
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
MTFDHAL6T4TCU-1AR1ZABYY
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
MTFDHAL6T4TCU-1AR1ZABYY
SSD 6.4TB U.2 MOD TLC NVME 12V
SSD 6.4TB U.2 MOD TLC NVME 12V
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Memory Modules
Product Number
MTFDHAL6T4TCU-1AR1ZABYY
Product Name
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Capacity
6.40E6 MB
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RAM
1879326
Specs
Memory Type
RAM
Form Factor
DIMM
Application
Personal Computing
View Details
Festo Corporation
Memory module
SBA-2N-PK-3
View Details
Yang Ming International Corporation
SAM-4G1333D3RE24
Specs
Memory Type
DRAM
Capacity
4000 MB
Clock Speed
1333 MHz
View Details
Corsair Memory
Dominator® GT with DHX Pro Connector — 1.5V 16GB
CMT16GX3M4X2133C9
View Details