Micron Technology, Inc. Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) MTFDHAL3T2TDR-1AT1ZABYY

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1321721-MTFDHAL3T2TD R-1AT1ZABYY Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Packaging: Bulk Type: NVMe Size / Dimension: 100.45mm x 70.10mm x 15.00mm Standard Package: 5 Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC) Memory Size: 3.2TB Temperature Range - Operating: 0°C ~ 70°C Form Factor: U.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Speed - Read: 3.5GB/s Speed - Write: 3.1GB/s HTSUS: 8471.70.6000 Base Product Number: MTFDHAL3 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1321721-MTFDHAL3T2TD R-1AT1ZABYY Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Packaging: Bulk Type: NVMe Size / Dimension: 100.45mm x 70.10mm x 15.00mm Standard Package: 5 Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC) Memory Size: 3.2TB Temperature Range - Operating: 0°C ~ 70°C Form Factor: U.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Speed - Read: 3.5GB/s Speed - Write: 3.1GB/s HTSUS: 8471.70.6000 Base Product Number: MTFDHAL3 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - MTFDHAL3T2TDR-1AT1ZABYY - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
MTFDHAL3T2TDR-1AT1ZABYY
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) MTFDHAL3T2TDR-1AT1ZABYY
Manufacturer: Micron Technology Inc. Win Source Part Number: 1321721-MTFDHAL3T2TD R-1AT1ZABYY Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Packaging: Bulk Type: NVMe Size / Dimension: 100.45mm x 70.10mm x 15.00mm Standard Package: 5 Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC) Memory Size: 3.2TB Temperature Range - Operating: 0°C ~ 70°C Form Factor: U.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Speed - Read: 3.5GB/s Speed - Write: 3.1GB/s HTSUS: 8471.70.6000 Base Product Number: MTFDHAL3 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1321721-MTFDHAL3T2TDR-1AT1ZABYY
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Packaging: Bulk
Type: NVMe
Size / Dimension: 100.45mm x 70.10mm x 15.00mm
Standard Package: 5
Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC)
Memory Size: 3.2TB
Temperature Range - Operating: 0°C ~ 70°C
Form Factor: U.2 Module
ECCN: 3A991B1A
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Speed - Read: 3.5GB/s
Speed - Write: 3.1GB/s
HTSUS: 8471.70.6000
Base Product Number: MTFDHAL3
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Data Storage Systems
Product Number MTFDHAL3T2TDR-1AT1ZABYY
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Readers - 1861564 - RS Components, Ltd.
Specs
Media Format Cfast 2.0 or 1.0 cards
Interface USB; Usb 3.0
Mounting Options Free Standing
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C8BV4-1TDEDM-ND - DigiKey
Specs
Interface NVMe
Mounting Options M.2 Module
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details