Micron Technology, Inc. 960GB 3.3V Memory IC and Storage Component MTFDDAV960TBY-1AR16ABYY

Description
SSD 960GB M.2 TLC SATA III 3.3V Product overview: MTFDDAV960TBY-1AR16A BYY from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960GB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 960GB, 3.3V, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-MTFDDAV960TBY-1A R16ABYY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SSD 960GB M.2 TLC SATA III 3.3V Product overview: MTFDDAV960TBY-1AR16A BYY from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960GB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 960GB, 3.3V, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-MTFDDAV960TBY-1A R16ABYY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
960GB 3.3V Memory IC and Storage Component - 503-MTFDDAV960TBY-1AR16ABYY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
960GB 3.3V Memory IC and Storage Component
503-MTFDDAV960TBY-1AR16ABYY
960GB 3.3V Memory IC and Storage Component 503-MTFDDAV960TBY-1AR16ABYY
SSD 960GB M.2 TLC SATA III 3.3V Product overview: MTFDDAV960TBY-1AR16A BYY from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960GB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 960GB, 3.3V, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-MTFDDAV960TBY-1A R16ABYY can be used for catalog matching and distributor lookup.

SSD 960GB M.2 TLC SATA III 3.3V Product overview: MTFDDAV960TBY-1AR16ABYY from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960GB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 960GB, 3.3V, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-MTFDDAV960TBY-1AR16ABYY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 503-MTFDDAV960TBY-1AR16ABYY
Product Name 960GB 3.3V Memory IC and Storage Component
Memory Category Flash; Solid State Drive (SSD) FLASH - NAND (TLC)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Ic, Flash, 32Mbit, Spi, 8Soic; Memory Size Cypress Infineon Technologies - 59T0075 - Newark, An Avnet Company
Specs
Memory Category Flash
Data Rate 104 MHz
Density 32000 kbits
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details